The S-80833ANNP-EDX-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. It is commonly used in various electronic devices to ensure stable operation and prevent malfunctions caused by voltage fluctuations.
Applications
- Microcontroller reset circuits
- CPU voltage monitoring
- Power management systems
- Battery-powered devices
- Industrial control equipment
Features
- Detection voltage: 3.3V
- High-precision detection voltage
- Ultra-low current consumption
- Small package size
- Built-in hysteresis
- Open drain output
Benefits
- Prevents system malfunctions due to voltage drops.
- Ensures reliable system startup after a power failure.
- Extends battery life in portable devices.
- Simplifies circuit design with integrated functionality.
- Provides stable and accurate voltage monitoring.
- Helps to protects sensitive components from undervoltage conditions.
Additional Details
The S-80833ANNP-EDX-T2 features a typical detection voltage of 3.3V. It offers very low current consumption which is crucial for battery operated applications. The open drain output allows flexible configuration with external pull-up resistors. The built-in hysteresis prevents chattering or oscillations around the threshold voltage, ensuring a clean and stable reset signal. The small package makes it suitable for high-density circuit boards. The device operates over a wide temperature range, making it suitable for a variety of environments.