EN
  • EN
  • DE

S-814A50AMC-BDO-T2

Part No S-814A50AMC-BDO-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063589-S-814A50AMC-BDO-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-814A50AMC-BDO-T2 CAD Model

Description

The S-814A50AMC-BDO-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the voltage levels of electronic circuits and provide a reset signal when the voltage falls below a specified threshold. Its low current consumption and high accuracy make it suitable for a variety of battery-powered and portable applications.

Applications:

  • Microcontroller Reset Circuits: Ensures proper microcontroller initialization and operation.
  • Power Management Systems: Monitors voltage stability and prevents undervoltage conditions.
  • Battery-Powered Devices: Protects against malfunctions caused by low battery voltage.
  • Portable Electronics: Guarantees stable operation in voltage-sensitive portable devices.
  • Industrial Control Systems: Prevents system failures due to power supply fluctuations.

Features:

  • Detection Voltage: 5.0V (typical).
  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain in battery-operated devices.
  • CMOS Output: Compatible with digital circuits for easy interfacing.
  • Small Package: Compact size for space-constrained applications.

Benefits:

  • Improved System Reliability: Prevents erratic behavior caused by undervoltage situations.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components.
  • Compact Footprint: Enables integration into small form-factor products.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-814A50AMC-BDO-T2 operates within a voltage range typically from 1.5V to 5.5V. Its CMOS output configuration allows for easy interfacing with various digital systems. The device comes in small packages such as SOT-23, making it ideal for high-density circuit board layouts. The low operating current is a critical advantage for battery-powered devices, where minimizing power consumption is essential. This voltage detector provides a stable and accurate voltage detection point, preventing false resets and ensuring consistent system performance. The S-814A series voltage detectors are known for their robustness and are widely used in consumer and industrial electronics applications. The precise voltage detection capability ensures that the system is reset only when necessary, maintaining operational efficiency and preventing unnecessary interruptions. The output signal is designed to be clean and reliable, preventing spurious resets and ensuring the system functions correctly.

You May Also Be Interested in

Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Toshiba Semiconductor and Storage
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9665 $59.5980
29+ $4.0760 $118.2040
44+ $3.9478 $173.7032
61+ $3.8207 $233.0627
79+ $3.6937 $291.8023
105+ $3.3114 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess