EN
  • EN
  • DE

S-8209BAK-T8T1S

Part No S-8209BAK-T8T1S
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case MSOP8
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756347-S-8209BAK-T8T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8209BAK-T8T1S CAD Model

Description

The S-8209BAK-T8T1S is a battery protection IC manufactured by SII Semiconductor Corporation. It is designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent conditions. This IC is essential for ensuring the safe and reliable operation of battery-powered devices.

Applications:

  • Smartphones: Protecting the lithium-ion battery from damage due to overcharging or excessive discharging.
  • Tablets: Ensuring safe operation and prolonging the lifespan of the battery.
  • Wearable Devices: Such as smartwatches and fitness trackers, where battery protection is crucial.
  • Portable Power Banks: Preventing battery damage during charging and discharging.
  • Cordless Power Tools: Protecting the battery pack from overcurrent and short-circuit conditions.

Features:

  • Overcharge Detection: Prevents the battery from being charged beyond its maximum voltage.
  • Overdischarge Detection: Prevents the battery from being discharged below its minimum voltage.
  • Overcurrent Detection: Protects the battery from excessive current draw.
  • Short-Circuit Protection: Immediately shuts down the battery in case of a short circuit.
  • High Accuracy: Ensures precise detection of overcharge, overdischarge, and overcurrent conditions.
  • Low Current Consumption: Minimizes the impact on battery life.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Prevents damage to the battery, prolonging its lifespan.
  • Improved Safety: Protects the battery from potentially hazardous conditions.
  • Enhanced Reliability: Ensures reliable operation of the battery-powered device.
  • Simplified Design: Integrates multiple protection features into a single IC.
  • Reduced System Cost: Eliminates the need for discrete protection components.

Additional Details:

The S-8209BAK-T8T1S is typically available in an 8-pin TMSOP package. It features a low quiescent current to minimize power consumption. The overcharge detection voltage is typically around 4.35V. The overdischarge detection voltage is typically around 2.4V. The overcurrent detection current is programmable using an external resistor. The device also features a charge-discharge control function to prevent charging during overdischarge conditions.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess