EN
  • EN
  • DE

S-8323A50MC-EME-T2

Part No S-8323A50MC-EME-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310296-S-8323A50MC-EME-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8323A50MC-EME-T2 CAD Model

Description

The S-8323A50MC-EME-T2 is a step-up DC-DC converter IC manufactured by SII Semiconductor Corporation. It efficiently boosts a low voltage input to a higher, regulated output voltage. Its features make it a suitable power solution for battery-powered and energy harvesting applications.

Applications

  • Portable consumer electronics: Devices like digital cameras, MP3 players, and e-readers.
  • Wearable technology: Smartwatches, fitness trackers, and health monitoring devices.
  • Wireless sensors: IoT devices used for environmental monitoring, industrial control, and smart home automation.
  • Low-power RF transceivers: Powering the RF components in wireless communication systems.
  • Energy harvesting applications: Converting low-voltage energy from solar cells, thermoelectric generators (TEGs), and piezoelectric transducers.

Features

  • Input Voltage Range: Accepts a wide range of input voltages.
  • Output Voltage: Provides a fixed 5.0V output voltage (as indicated by '50' in the part number).
  • High Efficiency: Minimizes power loss, extending battery life and reducing heat generation.
  • Low Quiescent Current: Consumes minimal power in standby mode.
  • Built-in Protection: Includes overcurrent protection (OCP) and short-circuit protection (SCP).
  • Small Package: Offered in a space-saving package.
  • Synchronous Rectification: Improves efficiency and reduces power dissipation.

Benefits

  • Extended Battery Life: Efficient operation and low quiescent current maximize the operational time of battery-operated devices.
  • Stable Voltage Supply: Ensures reliable performance of connected components by providing a regulated 5.0V output.
  • Enhanced System Reliability: Integrated protection features prevent damage from overcurrent and short-circuit conditions.
  • Compact Design: Small form factor allows for integration into portable and space-constrained applications.
  • Simplified Design: Reduces the required number of external components.

Additional Details

The S-8323A50MC-EME-T2 utilizes a pulse-frequency modulation (PFM) control scheme, optimizing efficiency especially at light load conditions. This is particularly advantageous for devices that spend a considerable amount of time in low-power or sleep mode. The synchronous rectification feature further boosts efficiency by minimizing the voltage drop across the rectifier. The overcurrent and short-circuit protection features are crucial for preventing damage to the converter and the load in fault scenarios. The compact package makes it well-suited for portable and wearable electronics where board space is a critical constraint.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess