EN
  • EN
  • DE

S-875045BUP-ABAT2G

Part No S-875045BUP-ABAT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VOLT DETECT/REG 5.0V SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Applications Converter, Constant Voltage Power Supply
Voltage - Input 1.3 V to 24 V
Number of Outputs 1
Output Voltage 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 063910-S-875045BUP-ABAT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-875045BUP-ABAT2G CAD Model

Description

The SII Semiconductor Corporation S-875045BUP-ABAT2G is an electronic component from SII Semiconductor Corporation.

  • Packaging: Reel-TR
  • Application: Converter and Constant Voltage Power Supply
  • Mounting Type: SMD (SMT)
  • Voltage Input Range: 1.3V to 24V
  • Output: One
  • Output Voltage: 5V
  • Category: Integrated Circuits
  • Product Status: Active
  • Temperature Range: -40°C to 85°C
  • Case/Package Type: SOT-89-5
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess