EN
  • EN
  • DE

S-L2980A30MC-C6PTF

Part No S-L2980A30MC-C6PTF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190369-S-L2980A30MC-C6PTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-L2980A30MC-C6PTF CAD Model

Description

The S-L2980A30MC-C6PTF is a voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a stable 3.0V output from a higher input voltage, making it suitable for various electronic applications where a regulated power supply is crucial. This particular model is a low-dropout (LDO) regulator, which means it can maintain a stable output voltage even when the input voltage is only slightly higher than the desired output.

Applications:

  • Portable electronic devices: Such as smartphones, tablets, and digital cameras, where battery life is a critical concern.
  • Wearable technology: Including smartwatches and fitness trackers, requiring efficient power management.
  • IoT (Internet of Things) devices: For example, sensors and wireless communication modules, often operating on battery power.
  • Microcontroller power supplies: Providing a stable voltage for microcontrollers in embedded systems.
  • Memory modules: Regulating the voltage supplied to memory chips, ensuring reliable operation.

Features:

  • Low dropout voltage: Minimizes power loss and extends battery life in portable applications.
  • High output voltage accuracy: Provides a stable and reliable 3.0V output.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and potentially failing.
  • Small package size: Allows for compact circuit designs.
  • Low quiescent current: Reduces power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended battery life: The low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Improved system reliability: The overcurrent and thermal shutdown protections enhance the robustness of the power supply.
  • Simplified circuit design: The integrated features and stable output voltage simplify the design process.
  • Reduced component count: The compact package size allows for smaller and more efficient circuit boards.
  • Stable and accurate voltage: Ensures that connected components receive the correct voltage for optimal performance.

Additional Details:

The S-L2980A30MC-C6PTF typically requires only a few external components for operation, such as input and output capacitors. The datasheet provides detailed specifications on these components and their values. The regulator is available in a small surface-mount package, making it suitable for automated assembly processes. Further information can be found in the manufacturer's datasheet, including absolute maximum ratings, electrical characteristics, and application examples. The 'C6PTF' suffix likely refers to the specific packaging and tape & reel options.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,565+ $0.0901 $231.1065
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,349 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess