EN
  • EN
  • DE

SP6203EM5-L-2.8

Part No SP6203EM5-L-2.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192164-SP6203EM5-L-2.8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6203EM5-L-2.8 CAD Model

Description

The SP6203EM5-L-2.8 is a low dropout (LDO) regulator from Exar Corporation. It provides a regulated 2.8V output. The '-L' likely designates a specific characteristic, such as optimized low power consumption or a modification to internal circuitry, while the '2.8' indicates the output voltage. This regulator is designed for portable and battery-powered applications where efficiency and a stable voltage supply are crucial.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices requiring a stable 2.8V supply.
  • Battery-Powered Devices: Suited for wearables, sensors, and IoT devices where extended battery life is critical.
  • Wireless Communication: Employed in wireless modules, Bluetooth devices, and RF circuits to provide a stable 2.8V supply.
  • Microcontroller Power: Provides a clean and regulated power source for microcontrollers in embedded systems operating at 2.8V.
  • Low-Power Systems: Suitable for any system where minimizing power consumption is a key design requirement.

Features:

  • 2.8V Fixed Output Voltage: Provides a stable and accurate 2.8V regulated output.
  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby and low-power modes.
  • Over-Temperature Protection: Protects the regulator from thermal damage with a built-in thermal shutdown feature.
  • Short-Circuit Protection: Prevents damage to the regulator and connected circuits in the event of a short circuit.
  • SOT23-5 Package: Compact surface-mount package ideal for space-constrained applications.
  • (Assumed) Specific Feature related to '-L': Possible lower power consumption, different output voltage option, or other characteristic - Refer to the datasheet for confirmation.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Reliable Performance: Provides a stable output voltage, ensuring consistent operation of connected devices.
  • Protection Against Damage: Over-temperature and short-circuit protection enhance the device's reliability and lifespan.
  • Compact Design: The small package size allows for integration into space-limited applications.
  • (Assumed) Enhanced Performance due to '-L' Feature: Possible lower power consumption or other benefits depending on the specific characteristic of the '-L' variant. Refer to the datasheet for confirmation.

Additional Details:

The SP6203EM5-L-2.8 typically has a current limit of around 300mA. It operates with a wide input voltage range (typically 2.5V to 6V), regulating the output to 2.8V. External components typically required include input and output capacitors. The specific characteristics related to the '-L' suffix must be verified in the Exar Corporation datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess