EN
  • EN
  • DE

SC7312S

Part No SC7312S
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description 4CH OUTPUT STEREO AUDIO PROCESSOR WITH 4 STEREO INPUTS AND TONE/VOLUME CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 315973-SC7312S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC7312S CAD Model

Description

The SC7312S, manufactured by Silan, is a highly integrated monolithic power IC designed for offline low power AC-DC switch mode power supply (SMPS) applications. This IC incorporates a high voltage power MOSFET and a control circuit, offering a cost-effective and energy-efficient solution for various power supply needs. It's designed to minimize external components and simplify the design process, making it ideal for applications where space and cost are critical factors.

Applications

  • Power adapters for mobile devices
  • Standby power supplies for consumer electronics
  • LED lighting drivers
  • Household appliance power supplies
  • Smart meters

Features

  • Integrated High Voltage Power MOSFET: Simplifies design and reduces BOM cost.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.
  • Frequency Modulation for Improved EMI Performance: Reduces electromagnetic interference.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Over-Voltage Protection (OVP): Protects the device from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the device from over-current conditions.
  • Short Circuit Protection (SCP): Protects the device from short circuit conditions.
  • Open Loop Protection: Ensures stable operation under open-loop fault conditions.
  • Soft Start: Reduces stress on components during startup.
  • Built-in High Voltage Startup Circuit: Eliminates the need for external startup resistors.

Benefits

  • High Efficiency: Minimizes power loss and reduces operating costs.
  • Compact Design: Allows for smaller and more compact power supply solutions.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Reduces development time and BOM count.
  • Cost-Effective: Integrated solution lowers overall system cost.
  • Meets Energy Efficiency Standards: Complies with global energy efficiency regulations.

Additional Details

The SC7312S utilizes a primary-side regulation (PSR) control scheme, which eliminates the need for secondary feedback components, further reducing the BOM cost and simplifying the design. The internal frequency modulation (FM) technique helps to improve EMI performance, allowing for easier compliance with EMC regulations. The comprehensive protection features, including OTP, OVP, OCP, and SCP, ensure reliable operation under various fault conditions.

The device operates in discontinuous conduction mode (DCM) to achieve high efficiency and low standby power consumption. The built-in high voltage startup circuit eliminates the need for external startup resistors, further simplifying the design and reducing the BOM cost. The SC7312S is available in a compact package, making it suitable for space-constrained applications.

For detailed technical specifications, refer to the Silan datasheet for the SC7312S. The datasheet provides information on operating voltage range, output power capabilities, protection thresholds, and other relevant parameters.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess