EN
  • EN
  • DE
  • IT

SVD8N60F

Part No SVD8N60F
Manufacturer Silan
Catalog Electronic Wholesale
Description 8A, 600V NCHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 1262640-SVD8N60F
Manufacturer Homepage www.silan.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SVD8N60F CAD Model

Description

The SVD8N60F is a high-voltage N-channel MOSFET manufactured by Silan Microelectronics. It is designed for high-efficiency switching applications, such as power supplies, LED lighting, and motor control. This MOSFET offers a combination of low on-resistance and fast switching speed, contributing to improved system efficiency and performance.

Applications:

  • Switching Mode Power Supplies (SMPS): As a primary switching element in AC-DC and DC-DC converters.
  • LED Lighting: In LED drivers for efficient control of LED current and brightness.
  • Motor Control: For controlling the speed and direction of DC motors in various applications.
  • Adapters and Chargers: In power adapters and chargers for mobile devices and other electronic equipment.
  • Electronic Ballasts: In electronic ballasts for fluorescent lamps.

Features:

  • High Blocking Voltage: 600V Drain-Source Breakdown Voltage
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses at high frequencies.
  • Avalanche Ruggedness: Withstands avalanche breakdown events for increased reliability.
  • Isolated Package: Offers good thermal performance and simplifies heat sinking.

Benefits:

  • High Efficiency: Reduces energy consumption and operating costs due to low RDS(on) and fast switching.
  • Reliable Operation: Avalanche ruggedness and robust design ensure stable performance under demanding conditions.
  • Simplified Thermal Management: Isolated package enables efficient heat dissipation.
  • Compact Design: Allows for smaller and lighter power supply designs.
  • Cost-Effective Solution: Offers a good balance of performance and price.

The SVD8N60F operates as a voltage-controlled switch, where the voltage applied to the gate terminal controls the current flow between the drain and source terminals. Its low on-resistance minimizes power dissipation during conduction, while the fast switching speed reduces switching losses at higher frequencies. The avalanche ruggedness allows the MOSFET to withstand voltage transients and inductive kickback without damage. The isolated package simplifies heat sinking and improves thermal performance.

The SVD8N60F is a robust and efficient MOSFET suitable for a wide range of power electronics applications. Its combination of high voltage capability, low on-resistance, fast switching speed, and avalanche ruggedness makes it a preferred choice for designers seeking to optimize efficiency and reliability in their power conversion circuits.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess