EN
  • EN
  • DE

SLG8SP553VTR

Part No SLG8SP553VTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326090-SLG8SP553VTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8SP553VTR CAD Model

Description

The SLG8SP553VTR is a Configurable Mixed-signal IC (CMIC) from Silego Technology's GreenPAK family. It’s designed to integrate various analog and digital functions into a single, small, low-power chip, providing flexibility and customization for a range of applications.

Applications

  • Mobile Devices: Power management, LED control, and button debouncing in smartphones, tablets, and other portable devices.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables for sensor interfacing and power optimization.
  • IoT Devices: Ideal for sensor data acquisition, processing, and control in various Internet of Things applications.
  • Consumer Electronics: Employed in remote controls, gaming accessories, and audio devices for implementing custom logic functions.
  • Industrial Control Systems: Suitable for use in automation equipment, sensor interfaces, and motor control systems.

Features

  • Configurable Logic Blocks: Allows users to implement custom digital logic functions using Silego’s GreenPAK Designer software.
  • Integrated Analog Functions: Includes analog components such as comparators, ADCs, and DACs for mixed-signal processing.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Flexible I/O: Offers configurable input/output pins for interfacing with various sensors and actuators.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits

  • Design Flexibility: Enables custom circuit design, reducing the need for discrete components.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying board layout and reducing BOM cost.
  • Faster Time-to-Market: Shortens the design cycle by providing a configurable platform.
  • Improved Performance: Optimizes signal processing and control functions for enhanced system performance.

Additional Details

The SLG8SP553VTR typically operates on a low voltage supply (e.g., 1.8V to 5V). It includes non-volatile memory (NVM) for storing configuration data, allowing the device to retain its settings even when power is removed. The GreenPAK Designer software provides a graphical user interface for designing and programming the device. It is often used as a replacement for discrete logic gates and analog components, resulting in a more integrated and efficient solution.

The specific technical specifications, such as the number of configurable logic blocks, the voltage range, and the I/O capabilities, depend on the exact configuration defined using the GreenPAK Designer software. Designers can tailor the device to meet the specific requirements of their application, optimizing performance and power consumption.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess