EN
  • EN
  • DE

SLGU877BTR

Part No SLGU877BTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326128-SLGU877BTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLGU877BTR CAD Model

Description

The SLGU877BTR is a Configurable Mixed-signal Integrated Circuit (CMIC) from Silego. These devices are designed to integrate multiple discrete components into a single chip, reducing board space and improving overall system efficiency. The configurable nature of the CMIC allows designers to tailor the functionality to meet specific application needs, providing flexibility and optimizing performance.

Applications:

  • Power Management: Used in power management circuits for voltage regulation, power sequencing, and load switching.
  • Interface Control: Employed in interface circuits for communication protocols such as I2C, SPI, and UART.
  • Sensor Interfacing: Integrated into sensor interfaces for signal conditioning, amplification, and data conversion.
  • Logic Functions: Utilized for implementing custom logic functions, state machines, and control circuits.
  • Consumer Electronics: Applied in various consumer electronics devices for system control, power optimization, and feature integration.

Features:

  • Configurable Logic Blocks: Offers a flexible array of configurable logic blocks that can be interconnected to create custom circuits.
  • Mixed-Signal Integration: Integrates both analog and digital functions on a single chip, reducing the need for discrete components.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered and low-power applications.
  • Small Package Size: Available in compact packages, minimizing board space requirements and enabling smaller product designs.
  • Programmable I/O Pins: Provides programmable input/output pins for interfacing with external devices and sensors.
  • Integrated Oscillators and Timers: Includes on-chip oscillators and timers for timing and clock generation.

Benefits:

  • Reduced Component Count: Integration of multiple functions into a single chip minimizes the number of discrete components required on the PCB.
  • Increased Design Flexibility: The configurable nature of the CMIC allows designers to customize the device to meet specific application requirements.
  • Improved Power Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy consumption.
  • Smaller Form Factor: Compact packaging enables smaller and more streamlined product designs, especially important in mobile and wearable devices.
  • Faster Time to Market: The ease of configuration and integration simplifies the design process, allowing manufacturers to bring products to market more quickly.

Additional Details:

The SLGU877BTR is programmed using Silego's GreenPAK Designer software, which provides a user-friendly interface for configuring and testing the device. The device operates within specified voltage and temperature ranges, details of which can be found in the product datasheet. It supports various communication protocols, such as I2C and SPI, depending on the specific configuration. Detailed specifications regarding the internal components and their capabilities are available in the product documentation.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess