EN
  • EN
  • DE
  • IT

SY8113BADC

Part No SY8113BADC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350571-SY8113BADC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8113BADC CAD Model

Description

The SY8113BADC is a step-down DC-DC converter from Silergy. It's designed to efficiently convert higher voltages to lower voltages suitable for powering various electronic components. This regulator integrates a high-side MOSFET and offers features like adjustable output voltage, over-current protection, and thermal shutdown.

Applications

  • Point of Load (POL) regulation: Powering microcontrollers, FPGAs, and other digital ICs.
  • Industrial Control Systems: Supplying power to sensors, actuators, and communication modules.
  • Networking Equipment: Powering routers, switches, and modems.
  • Embedded Systems: Providing regulated power for a variety of embedded applications.
  • Battery-Powered Devices: Efficient power conversion for longer battery life.

Features

  • High Efficiency: Designed for high efficiency across a wide load range.
  • Wide Input Voltage Range: Operates from a wide input voltage range.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Internal Soft-Start: Limits inrush current during startup.
  • Over-Current Protection (OCP): Protects the device and load from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of overheating.
  • Enable/Disable Control: Allows for external control of the device's operation.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Improved System Efficiency: High efficiency minimizes power loss and reduces heat generation.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.
  • Simplified Design: Requires minimal external components.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Reduced Component Count: Integration of features reduces the need for external components.

Additional Details

The SY8113BADC likely uses a PWM (Pulse Width Modulation) control scheme to regulate the output voltage, similar to the SY8113ADC. There may be subtle differences in specifications, such as output current capability, efficiency, or switching frequency, compared to the SY8113ADC. Always consult the datasheet for precise electrical characteristics, thermal performance, and application circuit examples to understand the specific differences between the 'A' and 'B' variants.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.3033
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1820 $50.0500
670+ $0.1493 $100.0310
1,040+ $0.1447 $150.4880
1,430+ $0.1400 $200.2000
1,850+ $0.1353 $250.3050
2,475+ $0.1213 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,995 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess