EN
  • EN
  • DE
  • IT

SY8120ABC

Part No SY8120ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350572-SY8120ABC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY8120ABC CAD Model

Description

The SY8120ABC is a synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for high-efficiency power conversion in a compact form factor. This regulator integrates both high-side and low-side MOSFETs to minimize conduction losses and improve overall efficiency. It features adjustable output voltage, over-current protection, and thermal shutdown.

Applications

  • Smartphones and Tablets: Powering core processors and peripherals.
  • Portable Media Players: Providing efficient power for audio and video processing.
  • GPS Devices: Regulating voltage for GPS receivers and navigation systems.
  • Digital Cameras: Supplying power to image sensors and processing units.
  • Wearable Devices: Efficient power conversion for smartwatches and fitness trackers.

Features

  • High Efficiency: Synchronous rectification for efficiencies up to 95%.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Configurable output voltage via external resistors.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits on the output.
  • Over-Temperature Protection (OTP): Shuts down the regulator in case of overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during low input voltage conditions.
  • Internal Compensation: Simplifies the design and reduces external component count.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency extends battery runtime in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation and minimal external components reduce design complexity.
  • Robust Protection: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Compact Solution: Small package size enables use in space-constrained applications.
  • Stable Output Voltage: Excellent transient response maintains stable output voltage during load changes.

Additional Details

The SY8120ABC utilizes a constant-on-time (COT) or similar control scheme to provide fast transient response and stable operation. The switching frequency is optimized for efficiency and component size. The output voltage is typically adjusted using a resistor divider. Detailed specifications, including input voltage range, output voltage range, switching frequency, and thermal resistance, are available in the product datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.3033
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Lowest to $0.1695
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess