EN
  • EN
  • DE

SY8201ABC

Part No SY8201ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350582-SY8201ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8201ABC CAD Model

Description

The SY8201ABC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to efficiently convert a higher voltage to a lower voltage with minimal power loss. The integrated power MOSFETs contribute to the high efficiency and simplify the design process by reducing the number of external components required.

Applications

  • Portable Devices: Powering applications in smartphones, tablets, and portable media players.
  • Low-Power Microcontrollers: Providing efficient power to microcontrollers in embedded systems.
  • Wireless Modules: Powering various wireless communication modules.
  • Wearable Technology: Supplying power to devices such as smartwatches and fitness trackers.
  • Point-of-Load Regulation: Regulating voltage for specific components within a system.

Features

  • High Efficiency: Synchronous rectification for reduced power loss.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted with external resistors.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Short-Circuit Protection (SCP): Protects the device from damage during short circuits.
  • Over-Temperature Protection (OTP): Prevents the device from overheating.
  • Under-Voltage Lockout (UVLO): Prevents the device from starting up with insufficient input voltage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Longer Battery Life: High efficiency results in extended battery life for portable devices.
  • Smaller Board Size: Compact package allows for smaller and more compact designs.
  • Improved System Reliability: Protection features enhance system reliability.
  • Simplified Design: Fewer external components make the design process simpler.
  • Cost-Effective Solution: Integration and reduced component count provide a cost-effective power management solution.

Additional Details

The SY8201ABC typically uses a constant on-time (COT) control scheme or similar architecture to provide fast transient response. The switching frequency is generally in the MHz range, allowing the use of small inductors and capacitors. For accurate design, always refer to the official datasheet for detailed specifications, application notes, and recommended external components. Specific parameters such as input voltage range, output voltage range, maximum output current, switching frequency, and thermal characteristics are defined in the datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SONiX
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1941 $50.4660
630+ $0.1593 $100.3590
975+ $0.1543 $150.4425
1,340+ $0.1493 $200.0620
1,735+ $0.1443 $250.3605
2,320+ $0.1294 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,701 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess