EN
  • EN
  • DE
  • IT

CP2101R

Part No CP2101R
Manufacturer Silicon Labs
Catalog Interface - Controllers
Description IC USB-TO-UART BRIDGE 28MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)
Manufacturer Silicon Labs
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 28-VFQFN Exposed Pad
Case / Package 28-MLP (5x5)
Family Name CP2101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-1077-2, 336-1077-1
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915692-CP2101R
Ultra Librarian 3D Model Ultra Librarian CP2101R CAD Model

Description

The CP2101R is a USB bridge from Silicon Labs that provides a simple way to connect USB to UART interfaces.

  • Interface: USB 2.0 UART interface
  • Compatibility: Compatible with a wide range of operating systems
  • Package: 28-VFQFN
  • Popularity Rating: High
  • Status: Obsolete part

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20SSOP
Lowest to $4.2767
Future Technology Devices International Ltd.
USB UART ( USB - Serial) I.C.
Lowest to $14.3382
PLX
PCI to USB 2.0 Hi-Speed Peripheral Controller
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS I2C 16QFN
Lowest to $5.4260
NXP / Nexperia
Hi-Speed Universal Serial Bus PCI Host Controller
Need more? Email Us
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
Lowest to $68.8821
Integrated Circuit Systems
3.3-V 10Base-T/100Base-TX Integrated PHYceive
Lowest to $2.2523
Maxim Integrated
Lowest to $13.2710
Cypress Semiconductor Corp
IC USB TO SERIAL BRIDGE 24QFN
Lowest to $3.4907

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess