EN
  • EN
  • DE

SI4850DY-T1

Part No SI4850DY-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322203-SI4850DY-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4850DY-T1 CAD Model

Description

The SI4850DY-T1 is a low-power AM/FM radio receiver IC manufactured by Silicon Labs. This receiver integrates the entire receiver function from antenna input to audio output. Designed for high performance and low power consumption, it's ideal for portable devices where long battery life is crucial.

Applications:

  • Portable radios
  • Clock radios
  • MP3 players and other portable audio devices
  • Toys and novelty items
  • Automotive entertainment systems (aftermarket)

Features:

  • AM/FM radio receiver
  • Low power consumption for extended battery life
  • Integrated audio amplifier
  • Automatic Frequency Control (AFC) to maintain tuning
  • Automatic Gain Control (AGC) for consistent audio levels
  • Minimal external components required
  • Surface Mount Device (SMD) package

Benefits:

  • Extended battery life in portable applications
  • Reduced Bill of Materials (BOM) cost
  • Simplified design and manufacturing process
  • Excellent reception quality with high sensitivity
  • Consistent audio output regardless of signal strength
  • Compact size for integration into small devices

Additional Details:

The SI4850DY-T1 utilizes a highly integrated architecture, minimizing the need for external components and simplifying design. The integrated audio amplifier allows for direct connection to headphones or small speakers. The Automatic Frequency Control (AFC) feature ensures that the receiver remains tuned to the desired station, even with slight frequency drift. Automatic Gain Control (AGC) maintains a consistent audio level, compensating for variations in signal strength. The device requires minimal external components, further reducing the BOM cost and simplifying the manufacturing process. The "T1" suffix indicates tape and reel packaging for automated assembly. The SI4850DY-T1 operates on a low supply voltage, further contributing to its low power consumption. It supports both AM and FM bands, covering a broad range of broadcast frequencies. The small surface-mount package is designed for efficient integration into compact devices.

The SI4850DY-T1 is a reliable and cost-effective AM/FM radio receiver solution, ideally suited for portable applications where low power consumption, high performance, and ease of design are critical requirements. Its integrated features and minimal external component needs make it a compelling choice for manufacturers of portable audio devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9600 $58.8000
75+ $1.6089 $120.6675
115+ $1.5581 $179.1815
155+ $1.5084 $233.8020
200+ $1.4576 $291.5200
270+ $1.3075 $353.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess