EN
  • EN
  • DE

SI7006-A10-IM1

Part No SI7006-A10-IM1
Manufacturer Silicon Labs
Catalog Moisture Sensors, Humidity
Description SENS HUMI/TEMP 3.6V I2C 5% 6DFN / Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18 s Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr Silicon Labs
Package Strip
Product Status Obsolete
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±5% RH
Response Time 18 s
Voltage - Supply 1.9V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Other Names 336-3085
Standard Package 75
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235452-SI7006-A10-IM1
Ultra Librarian 3D Model Ultra Librarian SI7006-A10-IM1 CAD Model

Description

The SI7006-A10-IM1 is a humidity and temperature sensor designed by Silicon Labs.

  • Accuracy: ±5% RH
  • Humidity Range: 0 ~ 100% RH
  • Response Time: 18 s
  • Output Type: I2C
  • Output: 12b
  • Voltage Supply: 1.9V to 3.6V
  • Mounting: SMD (SMT) technology
  • Package/Case: 6-WDFN Exposed Pad
  • Supplier Device Package: 6-DFN (3x3)
  • Temperature Range: -40°C ~ 125°C
  • Ideal For: Use in various applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Sensirion AG
SENSOR HUMID/TEMP
Lowest to $27.6493
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Torex Semiconductor Ltd
TEMPERATURE SENSOR / Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24
Need more? Email Us
Omron
Industrial Temperature Sensors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess