EN
  • EN
  • DE

SI7021-A10-GM

Part No SI7021-A10-GM
Manufacturer Silicon Labs
Catalog Moisture Sensors, Humidity
Description SENS HUMID/TEMP 3.6V I2C 2% 6DFN  /  Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18 s Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr Silicon Labs
Package Tube
Product Status Obsolete
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±2% RH
Response Time 18 s
Voltage - Supply 1.9V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Standard Package 75
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235422-SI7021-A10-GM
Ultra Librarian 3D Model Ultra Librarian SI7021-A10-GM CAD Model

Description

The Silicon Labs SI7021-A10-GM is a high performance humidity and temperature sensor designed for use in a variety of applications, including HVAC, weather stations, and industrial control.

  • Manufacturer: Silicon Labs
  • Product Name: SI7021-A10-GM
  • Features: wide operating temperature range, high accuracy, and a fast response time
  • Ideal Choice for: space-constrained applications

You May Also Be Interested in

ABLIC U.S.A. Inc.
SENSOR DIGITAL 0C-65C HSNT8-A / Temperature Sensor Digital, Local 0°C ~ 65°C 0.0625°C HSNT-8-A
Lowest to $1.0296
Honeywell
LOW VOLTAGE HUMIDITY SENSORS | SENSOR HUMIDITY 5V ANALOG 3% SMD
Lowest to $92.5374
Maxim Integrated
MAX6581 Series 3.6V Surface Mount Digital Temperature Sensor - TQFN-24
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP 3V I2C 1.8% SMD
Lowest to $9.4714
Microchip Technology
Factory programmed temperature switch, active high, push
Lowest to $1.9589
Maxim Integrated
Temp Sensor Digital Serial (2-Wire, I2C) 6-Pin TDFN EP T/R
Lowest to $10.3825
Silicon Labs
SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-150C 8TDFN / Temperature Sensor Digital, Local -55°C ~ 150°C 15 b 8-TDFN (3x3)
Lowest to $6.4425
Silicon Labs
Humidity/Temperature Sensor Digital Serial (I2C) 6-Pin DFN EP T/R / SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Lowest to $33.6163

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,032 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess