The SiI7189CMHU-0 is a high-definition multimedia interface (HDMI) transmitter manufactured by Silicon Labs. This transmitter is designed to output high-quality video and audio signals from a source device, such as a DVD player, game console, or set-top box, to a display device, such as a television or projector. It supports various HDMI features, including deep color, high bit rate (HBR) audio, and 3D video.
Applications:
- DVD players
- Blu-ray players
- Game consoles
- Set-top boxes
- Digital cameras
- Camcorders
- PCs and laptops
- AV receivers
Features:
- HDMI 1.4 transmitter
- Supports resolutions up to 1080p and WUXGA
- Supports deep color (up to 36-bit)
- Supports high bit rate (HBR) audio
- Supports 3D video
- Integrated HDCP 1.4 content protection
- Low power consumption
- Small form factor
- CEC (Consumer Electronics Control) support
Benefits:
- High-quality video and audio output: Ensures a clear and crisp picture and immersive sound experience.
- Wide compatibility: Supports a wide range of HDMI devices and formats.
- Content protection: Integrated HDCP ensures secure transmission of copyrighted content.
- Low power consumption: Minimizes power consumption, extending battery life in portable devices.
- Easy integration: Small form factor and comprehensive feature set simplifies the design process.
Additional Details:
The SiI7189CMHU-0 is designed to meet the stringent requirements of the HDMI 1.4 specification. It supports a variety of audio formats, including Dolby TrueHD and DTS-HD Master Audio. The device also incorporates various features to improve signal integrity and reduce electromagnetic interference (EMI). It typically communicates with the host device via a parallel or serial interface. The SiI7189CMHU-0 is available in a variety of packages to suit different application requirements.