EN
  • EN
  • DE
  • IT

SLRDK1000A

Part No SLRDK1000A
Manufacturer Silicon Labs
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Silicon Labs
Series Busy Bee
Package Box
Product Status Obsolete
Type Interface
Function USB Type-C™
Embedded Yes, MCU, 8-Bit
Utilized IC / Part EFM8BB3
Primary Attributes USB Charging Port
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names 336-4099
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284815-SLRDK1000A
Ultra Librarian 3D Model Ultra Librarian SLRDK1000A CAD Model

Description

The Busy Bee series USB Type-C interface development board kit is a useful tool for engineers and developers looking to create and test USB Type-C charging ports.

  • Embedded: MCU, 8-bit EFM8BB3
  • Features: on-board LEDs
  • Package: Box
  • Supplied with: board(s)
  • Status: Obsolete
  • ECCN: EAR99
  • HTSUS code: 8543.70.9860
  • Other names: 336-4099

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR BQ2450 / BQ24250 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
EVAL BOARD FOR SI3471 / Si3471 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TRF3765-F / TRF3765 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC720LP3E / HMC720LP3E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVAL BD - WM9714 MINI EVAL BOARD / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess