EN
  • EN
  • DE

SSM9926GM

Part No SSM9926GM
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description Dual N-channel Enhancement-mode Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259644-SSM9926GM
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM9926GM CAD Model

Description

The SSM9926GM is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Silicon Standard Corp. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. It is commonly used in load switches, power converters, and other applications where high-efficiency power control is crucial.

Applications

  • Load switches
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Power distribution circuits

Features

  • P-Channel MOSFET: Offers convenient gate drive characteristics for many applications.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Low gate charge: Enables fast switching speeds and reduces gate drive power requirements.
  • Small signal switching: Suitable for low voltage, low current signal switching applications.
  • Surface Mount Package: Available in a compact surface mount package for efficient board space utilization.

Benefits

  • High efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Fast switching: Low gate charge allows for rapid switching, beneficial in high-frequency applications.
  • Compact design: Surface mount package reduces board space requirements, enabling smaller and more compact designs.
  • Simplified gate drive: P-Channel configuration simplifies gate drive circuitry in many applications.
  • Improved thermal performance: Efficient power dissipation helps to maintain lower operating temperatures.

Additional Details

The SSM9926GM typically has a drain-source voltage (VDS) rating of -30V. The gate-source voltage (VGS) rating is typically ±20V. The on-resistance (RDS(on)) value varies depending on the gate-source voltage applied but is generally very low, contributing to its high efficiency. It is available in a SOP-8 package. This MOSFET is designed to provide efficient power control in a variety of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Spansion
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Semtech Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess