EN
  • EN
  • DE

SST29EE512-70-4C-PH

Part No SST29EE512-70-4C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit (64K x8) Page-Write EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259802-SST29EE512-70-4C-PH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29EE512-70-4C-PH CAD Model

Description

The SST29EE512-70-4C-PH is a 512 Kbit CMOS flash EEPROM manufactured by Silicon Storage Technology (SST). It's organized as 64K x 8 and operates at 3.0-3.6V. This device features a high-performance CMOS technology, providing a cost-effective solution for applications requiring in-system reprogrammability.

Applications:

  • Embedded systems: For storing firmware and configuration data that needs to be updated in the field.
  • Data logging: In applications where non-volatile storage of data is crucial.
  • Industrial control systems: For storing calibration data and control parameters.
  • Consumer electronics: In devices like digital cameras and audio players for storing settings and user data.

Features:

  • Fast Read Access Time: 70 ns access time ensures quick data retrieval.
  • Low Power Consumption: Consumes minimal power during active and standby modes, making it suitable for battery-powered applications.
  • Endurance: Capable of withstanding 100,000 cycles of program/erase operations.
  • Data Retention: Guaranteed data retention for 100 years.
  • Sector Erase: Provides ability to erase sectors instead of entire chip
  • Single Voltage Supply: Operates from a single 3.0-3.6V power supply
  • CMOS Technology: Low power and high performance due to CMOS technology
  • JEDEC Standard Flash EEPROM Pinout: Enables easy integration into existing systems.

Benefits:

  • Reliable Data Storage: Ensures data integrity with high endurance and data retention.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: JEDEC standard pinout simplifies system design.
  • Cost-Effective Solution: Provides a competitively priced non-volatile memory option.
  • Flexible Reprogrammability: Enables in-system updates, reducing maintenance costs.

Technical Specifications:

The SST29EE512-70-4C-PH has an operating temperature range of -40°C to +85°C. It is offered in a 32-pin PLCC package. Its maximum supply current is 15mA during read operations and 20mA during program/erase operations. Standby current is typically 5uA.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess