EN
  • EN
  • DE

SST39VF6401-70-4I-EK

Part No SST39VF6401-70-4I-EK
Manufacturer Silicon Storage Technology, Inc
Catalog Misc Products
Description 16 Mbit / 32 Mbit / 64 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838876-SST39VF6401-70-4I-EK
Ultra Librarian 3D Model Ultra Librarian SST39VF6401-70-4I-EK CAD Model

Description

The SST39VF6401-70-4I-EK is a 64 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It offers a high-density, non-volatile storage solution for a wide range of applications. Organized as 4M x 16, it supports both word-wide and byte-wide operations. With a fast read access time of 70ns, it allows for quick data retrieval. It is designed to operate with a power supply voltage of 2.7-3.6V.

Applications

  • Embedded systems requiring high-density non-volatile memory
  • Data storage for consumer electronics
  • Firmware storage in networking equipment
  • Industrial control systems
  • Boot memory for embedded processors

Features

  • 64 Mbit Flash Memory: Organized as 4M x 16 for large data storage.
  • Fast Read Access Time: 70 ns access time for quick data retrieval.
  • Low Power Consumption: Optimizes power usage for energy-efficient applications.
  • CMOS Multi-Purpose Flash (MPF): Based on CMOS technology for enhanced performance.
  • Single Voltage Read and Write Operations: Operates from 2.7V to 3.6V.
  • Superior Reliability: Offers high endurance and data retention.
  • Sector Erase Capability: Allows for selective erasure of memory blocks.
  • Fast Erase and Byte-Program: Enables efficient memory updates.
  • Automatic Write Timing: Simplifies the write process.
  • End-of-Write Detection: Provides status information for successful write operations.
  • JEDEC Standard Packaging: Available in industry-standard packages for ease of integration.

Benefits

  • High-density storage enables complex embedded applications.
  • Fast data access speeds up system performance.
  • Low power consumption extends battery life in portable devices.
  • High endurance ensures long-term data reliability.
  • Sector erase feature allows efficient memory management.
  • Easy integration with standard JEDEC packaging.

Technical Specifications

The SST39VF6401-70-4I-EK operates within a temperature range of -40°C to +85°C. It supports a minimum number of erase/write cycles. The device utilizes command sequences to control erase and write operations, ensuring data integrity. Packaging options include TSOP and other surface-mount packages. Consult the manufacturer's datasheet for detailed timing diagrams, electrical characteristics, and reliability information.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess