SST89E564RD-40-C-NJE

Part No SST89E564RD-40-C-NJE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260026-SST89E564RD-40-C-NJE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited

Description

The SST89E564RD-40-C-NJE is a microcontroller from Silicon Storage Technology, Inc that is designed for embedded control applications. It features a 8051-compatible processor core, 64KB of flash memory, and 2KB of RAM. The device operates at a clock frequency of up to 40MHz and is available in a 44-pin TQFP package. With a medium popularity and limited supply and demand status, this microcontroller is a reliable option for a variety of applications.

You May Also Be Interested in

Texas Instruments
FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $1.5152
Analog Devices Inc.
Low Voltage Temperature Sensors
Lowest to $0.7605
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Lowest to $0.1502
Texas Instruments
3-PIN SUPPLY VOLTAGE SUPERVISORS
Lowest to $0.3296
Toshiba Semiconductor and Storage
8-CHANNEL ANALOG MULTIPLEXER/DEMULITIPLEXER
Lowest to $0.3042
Texas Instruments
COMBINED SINGLE-CHIP PCM CODEC AND FILTER
Need more? Email Us
Toshiba Semiconductor and Storage
TENTATIVE TOSHIBA MOS DIGITAL INTEGRATED CIRCUIT SILICON GATE CMOS
Lowest to $4.8510
Taiwan Semiconductor
150mA Ultra Low Dropout Positive Voltage Regulator
Lowest to $1.4020
Taiwan Semiconductor
150mA Ultra Low Dropout Positive Voltage Regulator
Need more? Email Us

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.3680
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584