The SP3220EUEA is a RS-232 transceiver from Sipex Corporation. It's designed to meet the requirements of demanding applications by providing robust and reliable serial communication. This transceiver is a complete solution for connecting serial devices via RS-232, handling both the transmit and receive functions with integrated charge pumps for generating the necessary voltage levels.
Applications:
- Connecting PCs to peripherals
- Diagnostic ports in industrial equipment
- Data acquisition systems
- Modems and serial printers
- Any application requiring RS-232 communication
Features:
- Meets EIA/TIA-232 and V.28/V.24 specifications
- Single 3.0V to 5.5V power supply operation
- Low power consumption
- Integrated charge pump for generating RS-232 voltage levels
- Up to 250kbps data rate
- Enhanced ESD protection: ±15kV HBM
- Small package options available
Benefits:
- Simplified system design due to integrated charge pump, reducing external components.
- Lower power consumption extends battery life in portable applications.
- Robust communication link ensured by compliance with RS-232 standards.
- High data rate enables faster communication between devices.
- Reliable operation in harsh environments due to enhanced ESD protection.
- Smaller footprint allows for use in compact devices.
Additional Details:
The SP3220EUEA operates from a single 3.0V to 5.5V power supply and includes an internal charge pump to generate the ±10V RS-232 voltage levels from the single supply. It supports data rates up to 250kbps. The device is available in various package options. Its enhanced ESD protection ensures reliable operation in electrically noisy environments. The SP3220EUEA is suitable for a wide range of applications requiring RS-232 communication, where ease of use, low power consumption, and robustness are critical.