The SP3491EN is a 3.3V low power half-duplex RS-485 transceiver from Sipex Corporation (now part of MaxLinear). It's designed for robust communication in harsh industrial environments, offering protection against ESD and noise. This transceiver is ideal for applications requiring reliable data transmission over long distances.
Applications
- Industrial automation
- Motor control
- Building automation (HVAC, lighting)
- Security systems
- Remote data acquisition
Features
- Half-duplex RS-485 transceiver: Enables bidirectional communication over a single pair of wires.
- 3.3V operation: Compatible with low-voltage microcontrollers and systems.
- Low power consumption: Minimizes energy usage in battery-powered or energy-sensitive applications.
- High ESD protection: Protects against electrostatic discharge events.
- Thermal shutdown protection: Prevents damage from overheating.
Benefits
- Robust communication: Ensures reliable data transmission in noisy environments.
- Energy efficient: Reduces power consumption and extends battery life.
- Simplified design: Requires minimal external components.
- Protection against damage: Protects against ESD and thermal overload.
- Wide operating temperature range: Suitable for use in harsh environments.
Technical Specifications
The SP3491EN operates from a 3.3V power supply. The data rate is up to 10 Mbps. The receiver input impedance is 12 kΩ. The driver output short-circuit current limit is typically 250 mA. The ESD protection is up to ±15 kV using the Human Body Model (HBM). The operating temperature range is from -40°C to +85°C. The device comes in an 8-pin SOIC package.
This RS-485 transceiver is an excellent choice for applications requiring reliable and energy-efficient communication in harsh industrial environments. Its robust design, low power consumption, and integrated protection features make it a versatile solution for a wide range of industrial automation and control systems.