EN
  • EN
  • DE

SP6201ER-3.3/TR

Part No SP6201ER-3.3/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257506-SP6201ER-3.3/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP6201ER-3.3/TR CAD Model

Description

The SP6201ER-3.3/TR is a 300mA, low dropout (LDO) regulator manufactured by Sipex Corporation (now part of Exar Corporation). This LDO is designed to provide a stable 3.3V output voltage from a higher input voltage, with a low dropout voltage and low quiescent current, making it suitable for battery-powered and portable applications.

Applications:

  • Portable Devices: Powers microcontrollers, memory, and other low-power components in smartphones, tablets, and other battery-operated devices.
  • Wireless Communication Devices: Provides a regulated voltage supply for RF transceivers and other wireless communication ICs.
  • Microcontroller Power: Used to regulate the supply voltage for microcontrollers in embedded systems.
  • Sensor Power: Provides a stable voltage supply for sensors in industrial and consumer applications.
  • Battery-Powered Equipment: Ideal for use in battery-powered equipment where efficiency and low quiescent current are important.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage.
  • 300mA Output Current: Capable of supplying up to 300mA of output current.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, reducing the size and cost of the application.
  • Short-Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable 3.3V output voltage, even with variations in input voltage and load current.
  • Small Solution Size: The ability to use ceramic capacitors and the small package size minimize the overall solution size.
  • Overload Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Simplified Design: Requires few external components, simplifying the design process.

Technical Specifications:

The SP6201ER-3.3/TR features a typical dropout voltage of less than 200mV at 300mA output current. The input voltage range is typically from 2.5V to 6V. The quiescent current is typically in the microampere range. The regulator is available in a small SOT-23 package. Refer to the official Sipex/Exar datasheet for detailed electrical characteristics, performance graphs, and application circuit examples.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $8.5447
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess