EN
  • EN
  • DE

SP6213EC5-2.5-TR

Part No SP6213EC5-2.5-TR
Manufacturer Sipex Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
RoHS Non-Compliant
Win Source Part Number 1095508-SP6213EC5-2.5-TR
Categories PMIC - Voltage Reference
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP6213EC5-2.5-TR CAD Model

Description

The SP6213EC5-2.5-TR is a low dropout (LDO) linear regulator manufactured by Sipex Corporation. This regulator is designed to provide a stable 2.5V output voltage with a low dropout voltage, making it suitable for battery-powered applications and other situations where input voltage may fluctuate.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Wireless communication devices

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • Stable with Ceramic Capacitors: Allows for the use of small, low-ESR ceramic capacitors.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Short-Circuit Protection: Safeguards the device and the load from short-circuit conditions.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Stable Performance: Stable operation with ceramic capacitors ensures reliable performance under varying load conditions.
  • Compact Solution: Small package size and minimal external components enable space-saving designs.
  • Reliable Operation: Comprehensive protection features ensure safe and reliable operation.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the need for external components.

The SP6213EC5-2.5-TR is designed for use in applications where a stable and regulated 2.5V supply is required. The device is stable with ceramic output capacitors, allowing for a small and low-cost solution. The over-temperature and short-circuit protection features enhance the robustness of the overall system. The "-TR" suffix indicates that the device is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess