EN
  • EN
  • DE

SP692ACN

Part No SP692ACN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257606-SP692ACN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP692ACN CAD Model

Description

The SP692ACN is a multi-protocol transceiver manufactured by Sipex Corporation, designed for high-speed serial communication applications. This integrated circuit is a versatile solution for interfacing with various communication standards, making it suitable for a wide range of industrial and commercial applications.

Applications:

  • RS-232 interfaces
  • RS-485 interfaces
  • RS-422 interfaces
  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Telecommunications equipment

Features:

  • Multi-protocol support: RS-232, RS-485, and RS-422
  • High data rates: Supports data rates up to several Mbps depending on the protocol.
  • Integrated transceiver: Combines transmitter and receiver functions in a single chip.
  • Low power consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Short-circuit protection: Provides protection against short circuits on the data lines.
  • ESD protection: Enhanced electrostatic discharge (ESD) protection for robust operation.
  • Single 5V supply: Operates from a single 5V power supply.

Benefits:

  • Versatile communication: Simplifies interfacing with different communication standards.
  • High-speed data transfer: Enables fast and reliable data transmission.
  • Reduced component count: Integrates multiple functions into a single chip, saving board space and cost.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Reliable operation: Short-circuit and ESD protection ensures robust performance in harsh environments.
  • Simplified design: Single 5V supply simplifies power supply design.

Additional Details:

The SP692ACN is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its multi-protocol capability makes it a popular choice for applications requiring flexible serial communication. The exact maximum data rate supported will depend on the specific protocol implemented and cable characteristics. Refer to the datasheet for detailed specifications and application guidelines. The device is designed to meet or exceed industry standards for RS-232, RS-485, and RS-422 communication.

You May Also Be Interested in

Altera
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $24.7389
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess