EN
  • EN
  • DE

SP7805V2-L

Part No SP7805V2-L
Manufacturer Sipex Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257704-SP7805V2-L
Manufacturer Homepage www.sipex.com
Family Name SP7805
Introduction Date July 28, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP7805V2-L CAD Model

Description

The SP7805V2-L is a 5V, 1.5A positive voltage regulator manufactured by Sipex Corporation (now MaxLinear). It's designed to provide a stable and accurate 5V output voltage from a higher input voltage. The SP7805V2-L is known for its robust design, short-circuit protection, and thermal shutdown features, making it suitable for a variety of industrial and commercial applications.

Applications:

  • Linear Power Supplies: Used in linear power supplies to provide a stable 5V output.
  • Voltage Regulation for Microcontrollers: Regulates voltage for microcontrollers and other digital circuits requiring a 5V supply.
  • Post-Regulation for Switching Power Supplies: Used to clean up the output of switching power supplies, reducing noise and ripple.
  • Industrial Control Systems: Implemented in industrial control systems for regulating voltage to sensors and actuators.
  • Battery Chargers: Utilized in battery chargers to provide a regulated 5V charging voltage.

Features:

  • Fixed 5V Output: Provides a fixed 5V output voltage with high accuracy.
  • 1.5A Output Current: Capable of supplying up to 1.5A of output current.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage in case of a shorted output.
  • Thermal Shutdown: Includes thermal shutdown protection, which automatically shuts down the regulator if the temperature exceeds a safe limit.
  • Requires Minimal External Components: Requires minimal external components for stable operation, simplifying circuit design.

Benefits:

  • Stable Voltage Supply: Provides a stable and accurate 5V output voltage for reliable operation of connected devices.
  • Overload Protection: Short-circuit and thermal shutdown protection features prevent damage in case of overloads or short circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Robust Design: Rugged design ensures long-term reliability in harsh environments.

The SP7805V2-L is typically available in a TO-220 or similar package for easy mounting and heat sinking. Always consult the manufacturer's datasheet for detailed specifications, application notes, and safety information.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3373 $59.0275
420+ $0.2772 $116.4240
650+ $0.2680 $174.2000
890+ $0.2599 $231.3110
1,155+ $0.2506 $289.4430
1,540+ $0.2252 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess