EN
  • EN
  • DE

SP8530AS

Part No SP8530AS
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974622-SP8530AS
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP8530AS CAD Model

Description

The SP8530AS is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. Manufactured by Sipex Corporation, this device offers robust protection in a small form factor, making it suitable for various applications requiring reliable surge protection.

Applications

  • Data lines in communication equipment: Protecting RS-232, RS-485, and other data interfaces.
  • Microcontroller I/O ports: Safeguarding sensitive microcontroller inputs and outputs.
  • Portable electronics: Providing ESD protection for cell phones, tablets, and other handheld devices.
  • USB ports: Protecting USB interfaces from surge events.
  • HDMI interfaces: Ensuring the integrity of HDMI signals against ESD and surge.

Features

  • Low clamping voltage: Minimizes the voltage stress on protected components during surge events.
  • Low dynamic resistance: Provides efficient surge suppression.
  • Fast response time: Quickly clamps transient voltages, ensuring rapid protection.
  • Small form factor: Allows for easy integration into space-constrained applications.
  • High surge capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by ESD and surge events, improving overall system robustness.
  • Reduced downtime: Prevents equipment failures due to transient voltages, minimizing downtime and maintenance costs.
  • Improved product lifespan: Extends the operational life of electronic devices by safeguarding them from electrical stress.
  • Compliance with industry standards: Meets or exceeds industry standards for ESD and surge protection, ensuring regulatory compliance.
  • Cost-effective protection: Provides a cost-efficient solution for protecting electronic circuits from transient voltage threats.

Additional Details

The SP8530AS typically features multiple TVS diodes integrated into a single package, allowing for simultaneous protection of multiple lines. The device's specifications include parameters such as breakdown voltage, clamping voltage, peak pulse current, and capacitance. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines. The device is often available in surface-mount packages, facilitating automated assembly processes. Materials used in construction are selected for their reliability and performance under various environmental conditions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess