EN
  • EN
  • DE

SIS968ZB

Part No SIS968ZB
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324285-SIS968ZB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS968ZB CAD Model

Description

The SIS968ZB is a Southbridge chipset manufactured by Silicon Integrated Systems (SIS). This component is designed for desktop motherboards, managing input/output (I/O) operations and peripheral device connectivity. It typically works in conjunction with a Northbridge chipset to facilitate communication between the processor, memory, and other system components.

Applications:

  • Desktop Computers: Used as a key component in desktop PC motherboards.
  • Integrated Systems: Found in various embedded and integrated computing solutions.

Features:

  • PCI Express Support: Supports PCI Express interfaces for graphics cards and other high-speed peripherals.
  • USB 2.0 Ports: Provides multiple USB 2.0 ports for connecting USB devices.
  • SATA Support: Offers SATA ports for connecting hard drives and SSDs, enabling fast data transfer rates.
  • Integrated Audio: Includes integrated audio controller for audio output.
  • Network Connectivity: Supports network connectivity through integrated LAN controller.
  • IDE Support: Provides IDE interface for legacy storage devices.

Benefits:

  • Enhanced Connectivity: Offers a wide range of connectivity options for peripherals and storage devices.
  • Improved Performance: Enables fast data transfer speeds via SATA interfaces.
  • Cost-Effective Solution: Provides a cost-effective solution for motherboard manufacturers.
  • Reliable Operation: Designed for stable and reliable operation in desktop environments.
  • Integrated Functionality: Integrates multiple I/O functions into a single chip, simplifying motherboard design.

The SIS968ZB Southbridge is essential for enabling connectivity and functionality in desktop systems. Its combination of features makes it suitable for a variety of computing applications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess