EN
  • EN
  • DE

SIT8008BI-81-33E-15.000000Y

Part No SIT8008BI-81-33E-15.000000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093176-SIT8008BI-81-33E-15.000000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8008BI-81-33E-15.000000Y CAD Model

Description

The SiTime SIT8008BI-81-33E-15.000000Y is a programmable oscillator belonging to the SiT8008 series. This oscillator offers a wide frequency range and excellent stability, making it suitable for various applications requiring precise timing. It is a MEMS-based oscillator, known for its robustness and reliability compared to traditional quartz oscillators.

Applications

  • Consumer electronics: Used in devices such as smartphones, tablets, and wearables to provide accurate timing signals for various functions.
  • Industrial equipment: Employed in industrial control systems, automation equipment, and measurement devices where precise timing is critical.
  • Networking devices: Utilized in routers, switches, and other network infrastructure equipment for clock synchronization and data transmission.
  • Automotive systems: Integrated into automotive control units (ECUs) and infotainment systems for reliable timing in harsh environments.
  • IoT devices: Used in various IoT applications requiring low power consumption and high stability.

Features

  • Programmable frequency: Allows users to select the desired output frequency within a specified range.
  • Excellent frequency stability: Provides stable and accurate timing signals over a wide temperature range.
  • Low power consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • MEMS technology: Offers enhanced robustness and reliability compared to quartz oscillators.
  • Small form factor: Enables integration into compact electronic devices.
  • Wide operating voltage range: Provides flexibility in power supply options.

Benefits

  • Improved system performance: Accurate timing signals enhance the performance and reliability of electronic systems.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Enhanced robustness: MEMS technology provides resistance to shock, vibration, and temperature variations.
  • Design flexibility: Programmable frequency allows for customization to meet specific application requirements.
  • Cost-effective solution: Offers a competitive price-performance ratio compared to other oscillator technologies.

Additional Details

The SIT8008BI-81-33E-15.000000Y operates at a frequency of 15 MHz and is factory programmable. It typically operates with a supply voltage of 3.3V. The specific package and temperature range should be verified from the datasheet. This oscillator is designed to meet stringent industry standards for timing accuracy and reliability, making it a suitable choice for demanding applications.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess