EN
  • EN
  • DE
  • IT

CYW255OXCT

Part No CYW255OXCT
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:24 200MHZ 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Type Buffer/Driver
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 200 MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number CYW255
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583289-CYW255OXCT
Ultra Librarian 3D Model Ultra Librarian CYW255OXCT CAD Model

Description

The 583289-CYW255OXCT is an integrated circuit (IC) clock buffer/driver designed for clock/timing applications.

  • Maximum Frequency: 200 MHz
  • Number of Circuits: Single
  • Voltage Range: 2.375V to 3.465V
  • Package: 48-BSSOP
  • Width: 0.295 inches (7.50mm)
  • Mounting: Surface Mount
  • Operating Temperature Range: 0°C to 70°C
  • Package Quantity: 1,000 pieces
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:4 2GHZ 28VQFN
Lowest to $11.8222
Microchip Technology
IC CLK BUFFER 1:2 3GHZ 16MLF / Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 16-VFQFN Exposed Pad, 16-MLF?
Need more? Email Us
Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:2 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
Lowest to $343.9059
Diodes Incorporated
IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Lowest to $2.9010
Texas Instruments
IC CLK BUFFER 1:2 2GHZ 16VQFN
Lowest to $12.5843
Renesas Electronics America
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:6 5GHZ 32QFN / Clock Fanout Buffer (Distribution), Multiplexer, Data IC 1:6 5 GHz 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess