EN
  • EN
  • DE

RF1101.E.123TR7X

Part No RF1101.E.123TR7X
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 293116-RF1101.E.123TR7X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1101.E.123TR7X CAD Model

Description

The RF1101.E.123TR7X is a front-end module (FEM) manufactured by Skyworks Solutions. This module is designed to support various wireless communication standards and is optimized for performance, size, and power efficiency. Typically, it integrates multiple components such as power amplifiers (PA), low-noise amplifiers (LNA), filters, and switches into a single compact package.

Applications

  • Cellular handsets and smartphones
  • Wireless data terminals
  • IoT (Internet of Things) devices
  • Tablets and mobile computing devices
  • Wireless routers and access points

Features

  • Integrated front-end module: Combines PA, LNA, filters, and switches for simplified design and reduced board space.
  • High efficiency: Optimizes power consumption for extended battery life in mobile devices.
  • Multi-band support: Operates across multiple frequency bands for global compatibility.
  • Compact size: Small form factor allows for integration into space-constrained devices.
  • High linearity: Ensures minimal signal distortion and improved signal quality.

Benefits

  • Simplified design: Reduces component count and simplifies PCB layout, speeding up product development.
  • Improved battery life: High efficiency minimizes power consumption, leading to longer battery life in mobile applications.
  • Global compatibility: Multi-band support enables operation in various regions and networks.
  • Reduced size and cost: Integration of multiple components reduces overall system size and cost.
  • Enhanced performance: High linearity ensures optimal signal quality and reliable communication.

Additional Details

The RF1101.E.123TR7X FEM typically supports multiple frequency bands, including but not limited to GSM, EDGE, UMTS, and LTE. It integrates a high-efficiency power amplifier for transmitting signals, a low-noise amplifier for receiving weak signals, and filters to reject unwanted interference. The module also includes switches for band selection and antenna diversity. Key specifications include output power, gain, noise figure, and isolation, which are optimized for specific wireless standards and applications.

Due to its integrated design and performance characteristics, the RF1101.E.123TR7X is commonly used in mobile communication devices to enhance signal strength, improve battery life, and ensure reliable wireless connectivity. It simplifies the design process for manufacturers and helps them meet the demanding requirements of modern wireless applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess