EN
  • EN
  • DE

SI32260QC21BC0-EVB

Part No SI32260QC21BC0-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Series ProSLIC®
Package Bulk
Product Status Obsolete
Type Telecom
Function CODEC and SLIC
Utilized IC / Part Si32260
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284680-SI32260QC21BC0-EVB
Ultra Librarian 3D Model Ultra Librarian SI32260QC21BC0-EVB CAD Model

Description

The SI32260QC21BC0-EVB is an evaluation board designed to facilitate the testing and development of applications using the SI32260, a highly integrated single-chip voice interface device from Skyworks Solutions Inc. This EVB provides a convenient platform to evaluate the SI32260's features and performance in a real-world environment, speeding up the design and integration process.

Applications

  • Voice over IP (VoIP) Phones: Enables high-quality voice communication over IP networks.
  • Analog Telephone Adapters (ATAs): Connects traditional analog phones to VoIP networks.
  • FXS Gateways: Provides foreign exchange subscriber interfaces for VoIP systems.
  • Central Office (CO) Equipment: Used in telecommunication infrastructure for line interface functionality.
  • Embedded Voice Applications: Integrating voice capabilities into various electronic devices.

Features

  • Complete Voice Interface: Integrates all necessary functions for a voice interface, including codec, line driver, and hybrid.
  • Low Power Consumption: Designed for low power operation, making it suitable for energy-efficient applications.
  • Global Compliance: Meets global regulatory requirements for telecom applications.
  • Programmable Gain Settings: Allows for flexible adjustment of signal levels.
  • On-Hook Transmission: Supports on-hook transmission for various signaling schemes.
  • Loop Current Sensing: Detects loop current for line supervision.
  • Test Access: Provides test points for easy debugging and verification.
  • Evaluation Platform: The EVB provides a convenient and easy-to-use platform for evaluating the SI32260.

Benefits

  • Faster Time-to-Market: The EVB simplifies the design process and reduces development time.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of external components required.
  • Improved Voice Quality: High-quality codec and line driver ensure clear and reliable voice communication.
  • Global Compatibility: Meets global regulatory requirements for seamless deployment in different regions.
  • Easy Integration: Comprehensive documentation and support facilitate easy integration into end products.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.

The SI32260QC21BC0-EVB is an essential tool for developers working on voice interface applications. It provides a comprehensive platform for evaluating the SI32260's capabilities and accelerating the development process. Its integrated features, low power consumption, and global compliance make it a compelling solution for a wide range of telecom applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess