EN
  • EN
  • DE

SI53112-EK

Part No SI53112-EK
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Timing
Function Clock Buffer
Utilized IC / Part Si53112
Supplied Contents Board(s)
Base Product Number SI53112
Other Names 336-3111
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284797-SI53112-EK
Ultra Librarian 3D Model Ultra Librarian SI53112-EK CAD Model

Description

The SI53112-EK is an evaluation kit designed to demonstrate and test the capabilities of the Si53112 any-frequency precision clock multiplier from Skyworks Solutions Inc. This kit provides a convenient platform for engineers and designers to evaluate the performance of the Si53112 in various clocking applications.

Applications:

  • Networking: Evaluating clock multiplication for Ethernet and other networking protocols.
  • Data Centers: Testing jitter attenuation and clock synthesis for server applications.
  • Test and Measurement: Assessing clock performance in high-precision instruments.
  • Broadcast Video: Evaluating clock generation for video encoding and decoding.
  • Industrial Automation: Testing clock synchronization for industrial control systems.

Features:

  • On-board Si53112 Clock Multiplier: Allows direct performance evaluation of the device.
  • SMA Connectors: Provides convenient connections for input and output clock signals.
  • USB Interface: Enables easy configuration and control via a PC.
  • Intuitive GUI: Simplifies the configuration and monitoring of the Si53112.
  • Comprehensive Documentation: Includes user guides, schematics, and example configurations.

Benefits:

  • Simplified Evaluation: Streamlines the process of evaluating the Si53112 clock multiplier.
  • Accurate Performance Assessment: Facilitates precise measurement of jitter and other key parameters.
  • Reduced Development Time: Accelerates the design and integration process.
  • Versatile Testing Platform: Supports a wide range of testing scenarios and configurations.
  • User-Friendly Interface: Simplifies the configuration and monitoring of the device.

The SI53112-EK evaluation kit is an essential tool for engineers and designers working with clock multiplication applications. It allows for comprehensive testing and validation of the Si53112, ensuring optimal performance in demanding environments. The kit typically includes detailed documentation outlining setup procedures, measurement techniques, and example configurations. It supports various input and output frequency ranges, providing flexibility for different applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess