EN
  • EN
  • DE

SKY58091-11

Part No SKY58091-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description SkyOne Low Band Tx-Rx Front-End Module for 3G/4G/5G Applications with Low Band/High Band 2G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093384-SKY58091-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY58091-11 CAD Model

Description

The SKY58091-11, manufactured by Skyworks Solutions Inc., is a highly integrated, multi-band, multi-mode Radio Frequency Front-End Module (RFFE) designed for 5G and LTE applications. This module supports a wide range of frequency bands and multiple modulation schemes, enabling seamless connectivity across different network environments. It integrates power amplifiers (PAs), filters, switches, and couplers into a single compact package, providing a complete front-end solution for wireless devices.

Applications:

  • 5G smartphones
  • LTE smartphones
  • Cellular IoT devices
  • Mobile hotspots
  • Data cards

Features:

  • Multi-band and multi-mode operation
  • Integrated PAs, filters, switches, and couplers
  • High linearity and efficiency
  • Compact package size
  • Supports various modulation schemes
  • Low insertion loss

Benefits:

  • Improved network connectivity and performance
  • Reduced component count and board space
  • Simplified design and manufacturing process
  • Enhanced battery life
  • Increased system reliability
  • Optimized for 5G and LTE applications

Additional Details:

The SKY58091-11 is designed to meet the demanding requirements of modern wireless communication systems. Its multi-band capability allows devices to operate on a wide range of frequency bands, ensuring compatibility with different cellular networks worldwide. The integrated power amplifiers deliver high output power with excellent linearity and efficiency, maximizing signal quality and minimizing power consumption. The filters provide excellent out-of-band rejection, preventing interference from unwanted signals. The switches enable seamless band switching and mode selection. This RFFE module is optimized for 5G and LTE applications, providing a high-performance and cost-effective solution for wireless device manufacturers. It complies with industry standards and regulations, ensuring reliable and interoperable operation. The device's compact footprint allows for easy integration into space-constrained mobile devices.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess