EN
  • EN
  • DE

SKY73084-11

Part No SKY73084-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type CDMA, EDGE, GSM, UMTS, WCDMA
Frequency 300MHz ~ 500MHz
Number of Mixers 2
Gain 9.8dB
Noise Figure 9.4dB
Secondary Attributes Down Converter
Current - Supply 370mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 36-SMD Module
Supplier Device Package 36-MCM (6x6)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 667823-SKY73084-11
Ultra Librarian 3D Model Ultra Librarian SKY73084-11 CAD Model

Description

The 667823-SKY73084-11 RF Mixer from Skyworks Solutions Inc. is a high-quality component designed for RF and wireless applications.

  • Frequency Range: 300MHz to 500MHz
  • Suitable for: CDMA, EDGE, GSM, UMTS, and WCDMA systems
  • Gain: 9.8dB
  • Noise Figure: 9.4dB
  • Mixers: Two mixers and a down converter
  • Supply Voltage: 4.75V to 5.25V
  • Current Consumption: 370mA
  • Package Type: 36-SMD module
  • Device Package: 36-MCM (6x6)
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess