EN
  • EN
  • DE

SKY74073-13

Part No SKY74073-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324879-SKY74073-13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY74073-13 CAD Model

Description

The SKY74073-13 from Skyworks Solutions Inc. is a highly integrated front-end module (FEM) designed for high-performance wireless applications. This module integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive (T/R) switch, and related matching circuitry, all within a compact package. It is designed to support various wireless standards and bands, providing a complete RF front-end solution for mobile devices and other wireless communication systems.

Applications:

  • Cellular Handsets: Used in smartphones and other mobile devices to enhance RF performance.
  • Wireless Data Cards: Integrated into wireless modems to improve signal strength and data transmission rates.
  • IoT Devices: Employed in IoT applications requiring reliable and efficient wireless connectivity.
  • Tablets: Enhances the wireless capabilities of tablet devices.
  • Portable Wireless Devices: Used in any portable device needing wireless communication.

Features:

  • High Efficiency Power Amplifier (PA): Provides excellent power efficiency for optimized battery life.
  • Integrated Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Transmit/Receive (T/R) Switch: Facilitates seamless switching between transmit and receive modes.
  • Compact Package: Small footprint allows for easy integration into space-constrained devices.
  • Integrated Matching Circuitry: Simplifies design and reduces external component count.
  • Multiple Band Support: Designed to operate across various wireless frequency bands.

Benefits:

  • Improved RF Performance: Enhances signal strength and data transmission rates.
  • Extended Battery Life: Optimized power efficiency reduces battery drain.
  • Simplified Design: Integrated components and matching circuitry minimize design complexity.
  • Reduced Component Count: Decreases the number of external components required, lowering BOM costs.
  • Smaller Footprint: Compact package allows for use in space-constrained applications.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation.

Additional Details:

The SKY74073-13 operates over a wide range of supply voltages and temperatures, ensuring compatibility with various system designs. The integrated T/R switch provides excellent isolation between transmit and receive paths, minimizing interference and maximizing signal integrity. This module is designed for ease of use, requiring minimal external components and offering a straightforward interface for integration into wireless systems. The high efficiency PA meets the stringent requirements of modern wireless standards, enabling longer talk times and data sessions on mobile devices.

Furthermore, the integrated LNA provides excellent noise figure performance, improving the sensitivity of the receiver and allowing for reliable communication even in weak signal environments. The SKY74073-13 is an ideal choice for applications requiring high performance, low power consumption, and compact size.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess