EN
  • EN
  • DE

SKY87603-11-564LF

Part No SKY87603-11-564LF
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 716254-SKY87603-11-564LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY87603-11-564LF CAD Model

Description

The SKY87603-11-564LF is a highly integrated front-end module (FEM) designed for high-power Wi-Fi applications, manufactured by Skyworks Solutions Inc. This FEM combines a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch, providing a complete solution for Wi-Fi connectivity. It is designed to optimize performance and reduce board space in wireless devices supporting the 2.4 GHz band.

Applications:

  • Wi-Fi Routers: Enhances the range and performance of Wi-Fi routers.
  • Access Points: Improves the coverage and reliability of access points in wireless networks.
  • IoT Devices: Enables robust Wi-Fi connectivity for Internet of Things (IoT) devices.
  • Smart Home Devices: Used in smart home devices such as smart speakers, thermostats, and security cameras.
  • Wireless Repeaters: Extends the range of Wi-Fi networks.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and board space.
  • High Output Power: Provides strong signal strength for extended range.
  • Low Noise Figure: Improves receiver sensitivity.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Extended Range: High output power enables longer-distance Wi-Fi connectivity.
  • Improved Performance: Low noise figure enhances receiver sensitivity and improves signal quality.
  • Reduced Board Space: Integrated design minimizes the required board space.
  • Simplified Design: Integrated functionality simplifies the design process.
  • Increased Reliability: Provides reliable performance in demanding wireless environments.

Technical Specifications:

The SKY87603-11-564LF typically operates in the 2.4 GHz band, with an output power of up to +20 dBm. The LNA has a low noise figure, typically around 2 dB, and the T/R switch offers high isolation. The module is available in a compact QFN package. Specific electrical characteristics, like supply voltage and current consumption, depend on the exact operating conditions and should be found in the official Skyworks datasheet for this part number.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,731 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess