EN
  • EN
  • DE

SMS3927-023LF

Part No SMS3927-023LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE SCHOTTKY MIXER 2V SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - Cross Over
Voltage - Peak Reverse (Max) 2V
Current - Max 50mA
Capacitance @ Vr, F 0.5pF @ 0V, 1MHz
Resistance @ If, F 8 Ohm @ 10mA, 1MHz
Power Dissipation (Max) 75mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-143
Win Source Part Number 113655-SMS3927-023LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS3927-023LF CAD Model

Description

The SMS3927-023LF is a surface mount PIN diode limiter module manufactured by Skyworks Solutions. It is designed to protect sensitive receiver components from high-power transient signals in applications such as radar systems, communication receivers, and electronic warfare equipment. The 'LF' suffix indicates the component is lead-free and RoHS compliant.

Applications

  • Radar Receivers
  • Communication Systems
  • Electronic Warfare (EW) Systems
  • Test and Measurement Equipment
  • General Receiver Protection

Features

  • Surface Mount Package
  • PIN Diode Limiter
  • Low Insertion Loss
  • High Isolation
  • Excellent Return Loss
  • RoHS Compliant

Benefits

  • Protects receiver front-ends from damage caused by high-power signals.
  • Enhances system reliability and extends service life.
  • Maintains signal integrity with minimal insertion loss.
  • Prevents unwanted signal leakage with high isolation.
  • Simplifies PCB integration due to its surface mount design.
  • Complies with environmental regulations (RoHS).

Additional Details

The SMS3927-023LF is designed to operate over a wide frequency range, typically 0.5 to 6 GHz. It can handle pulsed power levels up to several hundred watts, depending on pulse width and duty cycle. The limiting threshold is precisely set to protect downstream components without compromising receiver sensitivity. It features a fast response time in the nanosecond range. Refer to the official Skyworks datasheet for the most accurate and detailed specifications, including frequency range, insertion loss, isolation, return loss, power handling capabilities, and other parameters.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6735 $58.5725
85+ $1.3732 $116.7220
135+ $1.3303 $179.5905
180+ $1.2874 $231.7320
235+ $1.2444 $292.4340
315+ $1.1157 $351.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess