EN
  • EN
  • DE

TC74AC377P

Part No TC74AC377P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 20
RoHS Compliant
Win Source Part Number 1098328-TC74AC377P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74AC377P CAD Model

Description

The TC74AC377P is an advanced high-speed CMOS Octal D-Type Flip-Flop with Clock Enable manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance applications requiring reliable data storage and retrieval. It features a positive-edge triggered clock and individual D-inputs for each flip-flop, allowing for versatile data handling capabilities.

Applications

  • Buffer Registers
  • Shift Registers
  • Memory Address Registers
  • Data Storage in Microprocessor Systems
  • High-Speed Logic Systems

Features

  • High-Speed Operation: tpd = 6.5 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 8 μA (max.) at Ta = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output Drive Capability: 15 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 24 mA (min.)
  • Balanced Propagation Delays: tpLH ≈ tpHL
  • Wide Operating Voltage Range: VCC = 2V to 6V
  • Pin and Function Compatible with 74LS377

Benefits

  • Improved System Performance: High-speed operation reduces propagation delays, leading to faster overall system performance.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage and heat generation, making it suitable for battery-powered applications.
  • Enhanced Noise Immunity: High noise immunity ensures reliable operation in noisy environments, preventing false triggering.
  • Increased Output Drive Capability: Drives a large number of loads, simplifying interfacing with other devices.
  • Simplified System Design: Balanced propagation delays reduce timing skew, simplifying system design and improving reliability.
  • Wide Operating Voltage Range: Provides flexibility in power supply selection and allows operation in various voltage environments.

Additional Details

The TC74AC377P consists of eight edge-triggered D-type flip-flops with individual D-inputs and a common clock (CLK) and clock enable (EN) input. The device stores the data present at the D-inputs on the positive-going edge of the clock pulse, provided the clock enable input is low. When the clock enable input is high, the clock signal is inhibited, and the flip-flops retain their previous state. The outputs (Q0-Q7) provide the stored data.

This device is available in a plastic Dual In-Line Package (DIP), making it easy to handle and install on printed circuit boards. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess