EN
  • EN
  • DE

MBR860STR

Part No MBR860STR
Manufacturer SMC Diode Solutions
Description MBR860S Series 60 V 8 A Surface Mount Schottky Rectifier - TO-277B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202714-MBR860STR
Categories Custom Parts
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR860STR CAD Model

Description

The MBR860STR is a Schottky Barrier Rectifier from SMC Diode Solutions, designed for high-efficiency rectification. It is specifically engineered to minimize power loss and improve overall system performance in various applications.

Applications

  • Switching power supplies
  • Freewheeling diodes in converters
  • Polarity protection applications
  • High-frequency inverters
  • DC-DC converters

Features

  • High surge current capability
  • Low forward voltage drop
  • High-frequency operation
  • RoHS compliant
  • Epoxy resin molded and provides mechanical protection

Benefits

  • Improved system efficiency due to low forward voltage drop, reducing power dissipation.
  • Enhanced reliability with high surge current capability, protecting against transient voltage spikes.
  • Reduced heat sink requirements due to efficient operation and lower heat generation.
  • Suitable for high-frequency applications, enabling compact and efficient designs.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The MBR860STR features a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 8.0A. Its low forward voltage drop contributes to reduced power loss, enhancing overall efficiency. The device operates over a wide temperature range, typically from -65°C to +150°C, making it suitable for demanding environments. The epoxy molding compound used provides excellent mechanical and environmental protection. The package is designed for easy mounting and efficient heat dissipation. The device's high surge current capability provides added protection against transient voltage spikes, improving system reliability. Its optimized design ensures stable performance and long operational life in various power electronic applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess