EN
  • EN
  • DE

RHCL40-545

Part No RHCL40-545
Manufacturer SMC Diode Solutions
Catalog OEM Parts (O - R)
Description Cyl; High Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986094-RHCL40-545
Categories OEM Parts(O-R)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RHCL40-545 CAD Model

Description

The RHCL40-545 is a rectifier diode manufactured by SMC Diode Solutions. This diode is designed for high-current rectification applications, offering robust performance and reliability. It is commonly used in power supplies, motor drives, and other industrial applications where efficient and reliable rectification is required.

Applications:

  • Power Supplies: Used for rectification in power supplies to convert AC to DC.
  • Motor Drives: Employed in motor drive circuits to rectify the AC input voltage.
  • Industrial Equipment: Used in various industrial equipment requiring high-current rectification.
  • Welding Machines: Implemented in welding machines for AC-DC conversion.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters.

Features:

  • High Current Capability: Designed to handle high forward current.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reverse Voltage: Withstands high reverse voltages.
  • Fast Recovery Time: Provides fast switching characteristics.
  • High Reliability: Designed for robust and reliable operation.

Benefits:

  • Efficient Rectification: Low forward voltage drop ensures efficient rectification.
  • Robust Performance: High current and surge current capabilities provide robust performance.
  • Enhanced System Reliability: Designed for reliable operation in demanding applications.
  • Reduced Power Loss: Minimizes power loss during rectification.
  • Improved System Efficiency: High efficiency contributes to improved system performance.

Additional Details:

The RHCL40-545 has a specified maximum forward current and peak reverse voltage. It is designed to operate within a wide temperature range and is available in various package options. The diode is typically mounted on a heatsink to dissipate heat generated during operation. More detailed specifications, including electrical characteristics, thermal performance, and mechanical dimensions, can be found in the datasheet from SMC Diode Solutions.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess