EN
  • EN
  • DE

ZPT20FSJ50-06-A14

Part No ZPT20FSJ50-06-A14
Manufacturer SMC Diode Solutions
Catalog Custom Parts (U - Z)
Description Smc Zp Vacuum Pad Vacuum Pad, B/joint W/bu
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199484-ZPT20FSJ50-06-A14
Categories Custom Parts
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZPT20FSJ50-06-A14 CAD Model

Description

The ZPT20FSJ50-06-A14 is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This TVS diode features a fast response time and high surge capability, making it suitable for safeguarding various electronic circuits.

Applications

  • I/O ports
  • Data lines
  • Power supply lines
  • Microcontroller protection
  • Automotive electronics

Features

  • Peak Pulse Power: 2000 Watts
  • Stand-off Voltage: 50 Volts
  • Low Clamping Voltage
  • Fast Response Time: Typically less than 1 ps
  • Unidirectional Configuration
  • RoHS Compliant

Benefits

  • Protection against Voltage Transients: The TVS diode effectively clamps transient voltages, preventing damage to sensitive components.
  • High Surge Capability: It can withstand high surge currents without degradation.
  • Fast Response Time: The fast response time ensures that the diode reacts quickly to transient events.
  • Improved System Reliability: Protecting electronic circuits from voltage transients increases the overall reliability and lifespan of the system.
  • Easy Integration: Its compact package allows for easy integration into various circuit designs.

Technical Specifications

The ZPT20FSJ50-06-A14 is available in a surface-mount package. The clamping voltage is specified at a particular test current. The diode operates over a wide temperature range, typically -55°C to +150°C. The device meets industry standards for ESD protection and surge immunity. It is designed to be lead-free and RoHS compliant. The specific dimensions and pinout details are available in the manufacturer's datasheet. It provides a safe and reliable solution for protecting electronic equipment from voltage surges.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess