EN
  • EN
  • DE

FDC37C937APMQFP

Part No FDC37C937APMQFP
Manufacturer SMSC Corporation
Catalog Embedded - Microcontrollers - Application Specific
Description PLUG AND PLAY COMPATIBLE ULTRA I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 918992-FDC37C937APMQFP
Ultra Librarian 3D Model Ultra Librarian FDC37C937APMQFP CAD Model

Description

The 918992-FDC37C937APMQFP is an embedded application-specific microcontroller.

  • Package: bulk
  • Standard Package: 1 piece
  • Programmability: not been verified
  • Manufacturer: SMSC Corporation
  • Status: currently active
  • MSL Level: 3 (up to 168 hours moisture exposure)
  • REACH Status: vendor undefined
  • HTSUS code: 0000.00.0000

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess