EN
  • EN
  • DE

SSD1816UR1

Part No SSD1816UR1
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340843-SSD1816UR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSD1816UR1 CAD Model

Description

The SSD1816UR1, manufactured by Solomon, is a display driver IC designed for use in a variety of LCD display applications. It serves as an interface between a microcontroller or other control system and a passive-matrix LCD panel, enabling the display of text and graphics. This driver is commonly used in applications requiring compact display solutions with relatively low power consumption.

Applications

  • Small appliances displays
  • Industrial control panels
  • Instrumentation displays
  • Handheld devices
  • Simple point-of-sale (POS) terminals

Features

  • Display Driver for LCD Panels: Designed to drive passive-matrix LCD panels.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Compact Size: Available in compact packages for space-constrained applications.
  • Multiplexing Capability: Supports multiplexing to drive a larger number of display segments.
  • Versatile Interface: Compatible with various microcontroller interfaces, such as serial or parallel.

Benefits

  • Clear and Readable Display: Provides the necessary signals to create a clear and readable display on an LCD panel.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable applications.
  • Easy Integration: Simple interface and compact size facilitate easy integration into existing systems.
  • Cost-Effective Solution: Offers a cost-effective solution for driving LCD displays in various applications.
  • Reliable Performance: Provides reliable and stable performance in demanding environments.

The SSD1816UR1 typically supports a specific number of display segments or characters, dictated by its internal architecture. It can handle both numeric and alphanumeric displays, enabling a wide range of textual and graphical representations. The operating voltage range is generally between 2.5V and 5.5V, making it compatible with common microcontroller power supplies. The interface is usually either serial (SPI or I2C) or parallel, allowing for flexible communication with the host controller. The device incorporates internal oscillator circuits to generate the necessary timing signals for the LCD panel.

In summary, the SSD1816UR1 is a versatile and reliable display driver IC suitable for a wide array of LCD display applications, offering low power consumption, a compact size, and easy integration.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess