EN
  • EN
  • DE

CXD2872ER-T2

Part No CXD2872ER-T2
Manufacturer Sony
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Sony
Win Source Part Number 752761-CXD2872ER-T2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CXD2872ER-T2 CAD Model

Description

The CXD2872ER-T2 is a silicon tuner IC designed for digital terrestrial and cable TV broadcasting reception. It supports a variety of digital TV standards including ISDB-T/TB, DVB-T/T2, DVB-C and J.83/A/C. This tuner is designed for low power consumption using advanced CMOS technology, making it ideal for set-top boxes, digital televisions and other digital TV receiving devices.

Applications:

  • Digital Terrestrial Television (DTT) receivers
  • Digital Cable Television (DVB-C) receivers
  • Set-top boxes (STBs)
  • Integrated Digital Televisions (iDTVs)
  • PC TV tuners

Features:

  • Supports ISDB-T/TB, DVB-T/T2, DVB-C, J.83/A/C standards
  • Low power consumption
  • High sensitivity and selectivity
  • On-chip PLL synthesizer
  • I2C control interface
  • Low-IF architecture
  • Compact package

Benefits:

  • Enables reception of a broad range of digital TV broadcasts
  • Reduces power consumption, suitable for energy-efficient devices
  • Excellent signal quality ensures reliable reception
  • Integrated PLL simplifies tuner design
  • Easy control and configuration via I2C interface
  • Reduces external component requirements
  • Compact package suitable for space-constrained designs

Additional Details:

The CXD2872ER-T2 uses a low-IF architecture for superior signal reception and noise immunity. The integrated PLL synthesizer allows precise frequency tuning. The I2C interface allows a host processor to easily configure the tuner. It operates on a single 3.3V supply and is available in a compact package for easy integration into various devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Intersil Corporation
Lowest to $5.0142
Advanced Micro Devices
Need more? Email Us
Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $24.7389
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,718 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess