EN
  • EN
  • DE
  • IT

S29GL256N11TF101

Part No S29GL256N11TF101
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0709+
Reference case TSOP56
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756293-S29GL256N11TF101
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N11TF101 CAD Model

Description

The S29GL256N11TF101 is a 256 Mbit (32 Mbyte) NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). This memory device is designed for high-performance, low-power applications where code storage and execution directly from flash are required. It is commonly used for embedded systems needing reliable and fast non-volatile memory.

Applications:

  • Embedded Systems: Used for storing firmware and boot code in embedded systems.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for storing configuration data.
  • Industrial Control Systems: Employed in industrial automation equipment for storing control algorithms and system parameters.
  • Automotive Systems: Utilized in automotive ECUs (Engine Control Units) and other automotive electronics for storing software and calibration data.
  • Medical Devices: Found in medical imaging equipment and other medical devices for storing software and data.

Features:

  • 256 Mbit (32 Mbyte) Density: Provides a substantial amount of non-volatile storage.
  • NOR Flash Technology: Offers fast read access times for code execution directly from flash.
  • Uniform Sector Architecture: Simplifies memory management and programming.
  • Page Mode Operation: Enables high-speed data transfer rates.
  • Erase Suspend/Resume: Allows interruption of erase operations for faster system response.
  • Program Suspend/Resume: Allows interruption of program operations for faster system response.
  • Common Flash Interface (CFI): Provides a standard interface for easy integration with various microcontrollers and processors.
  • Sector Protection: Protects critical sectors from accidental or unauthorized modification.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Fast Read Access: Enables quick code execution and data retrieval.
  • High Reliability: Ensures data integrity and long-term storage.
  • Flexible Memory Management: Simplifies programming and memory allocation.
  • Easy Integration: Provides a standard interface for seamless integration with other system components.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced Security: Protects critical data from unauthorized access.

Additional Details:

The S29GL256N11TF101 operates over a wide voltage range and supports various temperature grades. It is available in different package options to suit various application requirements. The device is programmed using standard flash memory programming tools. Its high performance and reliability make it a popular choice for demanding embedded applications.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess